OK International Tip Cartridge, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal SFP-CN05

Description
TIP CARTRIDGE, SOLDERING, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.2"; Tip / Nozzle Thickness:0.02" RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDERING, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.2"; Tip / Nozzle Thickness:0.02" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal - 66K6722 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal
66K6722
Tip Cartridge, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal 66K6722
TIP CARTRIDGE, SOLDERING, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.2"; Tip / Nozzle Thickness:0.02" RoHS Compliant: Yes

TIP CARTRIDGE, SOLDERING, CONICAL, 0.5MM; Tip / Nozzle Width:0.5mm; Tip / Nozzle Style:Conical; For Use With:MFR-HSR Soldering & Rework Hand-Piece; Product Range:SFP Series; Tip / Nozzle Length:0.2"; Tip / Nozzle Thickness:0.02" RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Conical Tip SFP-CN05 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width - METCAL SFP-CN05 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Conical Tip SFP-CN05 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width
METCAL SFP-CN05
Metcal Smartheat Conical Tip SFP-CN05 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width METCAL SFP-CN05
The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.2 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

The Metcal Smartheat conical tip is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.02 in, length of 0.2 in and thickness of. This conical tip is designed to work with MFR-1110 - Soldering System, MFR-1161 - Soldering System, MFR-1351 - Soldering System, MFR-2211 - Soldering System, MFR-2241 - Soldering System, MFR-H1-SC - Handpiece.

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 66K6722 METCAL SFP-CN05
Product Name Tip Cartridge, Soldering, Conical, 0.5Mm; Tip / Nozzle Width Metcal Metcal Smartheat Conical Tip SFP-CN05 - Conical Tip - 0.2 in Tip Length - 0.02 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024499 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details