OK International Tip Cartridge, Solder Fine Rework 0.76Mm; Tip / Nozzle Width Metcal SMTC-0171

Description
TIP CARTRIDGE, SOLDER FINE REWORK 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Micro Fine Rework; For Use With:0402, 0201 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
TIP CARTRIDGE, SOLDER FINE REWORK 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Micro Fine Rework; For Use With:0402, 0201 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Cartridge, Solder Fine Rework 0.76Mm; Tip / Nozzle Width Metcal - 76K2371 - Newark, An Avnet Company
Chicago, IL, United States
Tip Cartridge, Solder Fine Rework 0.76Mm; Tip / Nozzle Width Metcal
76K2371
Tip Cartridge, Solder Fine Rework 0.76Mm; Tip / Nozzle Width Metcal 76K2371
TIP CARTRIDGE, SOLDER FINE REWORK 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Micro Fine Rework; For Use With:0402, 0201 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

TIP CARTRIDGE, SOLDER FINE REWORK 0.76MM; Tip / Nozzle Width:0.76mm; Tip / Nozzle Style:Micro Fine Rework; For Use With:0402, 0201 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-0171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width - SMTC-0171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-0171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width
SMTC-0171
Metcal Smartheat Rework Cartridge SMTC-0171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width SMTC-0171
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a conical tip. The important aspects of buying these products, for proper sizing, are the width, length and thickness of the tip. This product comes with a tip width of 0.03 in, length of 0.65 in and thickness of. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 76K2371 SMTC-0171
Product Name Tip Cartridge, Solder Fine Rework 0.76Mm; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-0171 - Conical Tip - 0.65 in Tip Length - 0.03 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 558564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Integrated Control-Monitor -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details