OK International Tools, Tips Soldering; Tip / Nozzle Width Metcal SMTC-014

Description
Tools, Tips Soldering; Tip / Nozzle Width:17.78mm; Tip / Nozzle Style:Quad; For Use With:PLCC-44 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet
Description
Tools, Tips Soldering; Tip / Nozzle Width:17.78mm; Tip / Nozzle Style:Quad; For Use With:PLCC-44 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tools, Tips Soldering; Tip / Nozzle Width Metcal - 91F5901 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Tips Soldering; Tip / Nozzle Width Metcal
91F5901
Tools, Tips Soldering; Tip / Nozzle Width Metcal 91F5901
Tools, Tips Soldering; Tip / Nozzle Width:17.78mm; Tip / Nozzle Style:Quad; For Use With:PLCC-44 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Tools, Tips Soldering; Tip / Nozzle Width:17.78mm; Tip / Nozzle Style:Quad; For Use With:PLCC-44 MX Series Soldering Rework Stations; Product Range:Microfine Rework Tip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Metcal Smartheat Rework Cartridge SMTC-014 - Quad Tip - 0.7 x 0.7 in Tip Width - SMTC-014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Metcal Smartheat Rework Cartridge SMTC-014 - Quad Tip - 0.7 x 0.7 in Tip Width
SMTC-014
Metcal Smartheat Rework Cartridge SMTC-014 - Quad Tip - 0.7 x 0.7 in Tip Width SMTC-014
The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.7 x 0.7 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

The Metcal Smartheat rework cartridge is another quality product from Metcal. Offers a quad tip. Tip has a width of 0.7 x 0.7 in. This rework cartridge is designed to work with MX-500 - Soldering System, MX-5000 - Soldering System, MX-5200 - Desoldering System, MX-H1-AV - Soldering Handpiece, MX-RM3E - Soldering Handpiece. Additional, and potentially important, information was collected about this product: Tip Sub-Series: 600

Buy Now

Technical Specifications

  Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 91F5901 SMTC-014
Product Name Tools, Tips Soldering; Tip / Nozzle Width Metcal Metcal Smartheat Rework Cartridge SMTC-014 - Quad Tip - 0.7 x 0.7 in Tip Width
Process Capability Soldering Stations, Irons & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094627 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
Portable WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details