Cole-Parmer Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• 100% metal-free flow path! • Ideal for use with corrosive fluids Simply press the thumb latch to discconect coupling halves. Combining compact design with durable acetal construction, these couplings...
• Fittings use the natural protection of Silver (Ag) to prevent growth of microorganisms • Prevents growth of bacteria, fungi, mold, and mildew • Meets EPA standards • NSF 51,...
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
Able to handle 1/16" inner-diameter tubing, these fittings offer a more secure connection alternative to luer fittings. The fittings are completely interchangeable. Fittings halves engauge and seal with a twist.
Barbed Fitting
Bulkhead Fitting
Compression Fitting
Coupling Body Fitting
Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
Good chemical resistance. Usable from -50 to 250ºF (-46 to 121ºC).
Hose Barb Fitting Body
Hose Barb Insert Fitting
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing.
Include sturdy plastic case to to keep fittings organized. <b>Contains the following part numbers and quantities:</b>|0636 5-83; 1/16" ID Elbow, 10/Kit|06365-84; 3/32" ID Elbow, 10/Kit|06365-85; 1/8" ID Elbow, 10/Kit|06365-86; 3/32"...
Include sturdy plastic case to to keep fittings organized.
Low-density polyethylene (LDPE). Bel-Art.
Miniature Quick-Disconnects
Straight-Through Fitting
Threaded Fitting
Very good chemical resistance. Rated to 220 psi maximum at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC).
Very good chemical resistance. Rates to 220 psi at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC).

Next >>