Cole-Parmer Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Ideal for pressure and vacuum applications One of Colder Products' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and... | |
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
| • The ease of push-to-connect and the durability of 316 stainless steel The durable stainless steel construction makes these fittings ideal for harsh environments that demand chemically resistant fluid lines. | |
| Barbed Fitting | |
| Compression Fitting | |
| Feature rolled threads for improved strength. Very good chemical resistance. Rated to 7500 psi at 77ºF ( 25ºC). Usable from -65 to 550ºF (-53 to 289ºC). | |
| Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC). | |
| Hose Barb Fitting Body | |
| Hose Barb Insert Fitting | |
| Improve the sealing capability of PTFE fittings. Fittings withstand pressures to 150 psi when a tool is used (40 psi without tool). | |
|
Metal Quick-Disconnect Compression Elbow Insert; Valved, 1/4" Tube OD, 1/8" Flow Size -- GO-31404-76
|
Metal Quick-Disconnects |
|
Coupling bodies; compression straight-through fitting; 1/4" OD x 1/8"ID; 1.87" length -- GO-31403-15
Metal Quick-Disconnect Compression Elbow Insert; Valved, 1/4" Tube OD, 1/4" Flow Size -- GO-31403-90
Quick-disconnect coupling body, straight-through, 1/4" NPT (M) thread, 1/4" flow size -- GO-31403-05
|
Quick Disconnect fittings |
| Threaded Fitting | |
| Very good chemical resistance. Pressure limitation determined by the tubing, not the fitting. Usable from -40 to 200ºF (-40 to 93ºC). |
| << Prev | Next >> |