Cole-Parmer Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Attach directly to your sanitary hardware assemblies! • USP Class IV materials • Fully sterilizable These couplings allow you to integrate disposables with your existing stainless steel processing equipment. | |
| • Convert NPT-threaded systems to BSP threads—or visa versa—with these stainless steel fittings. Use BSP taper (BSPT) fittings for connections where pressure-tight joints are made on the thread, BSP parallel... | |
| • Ensures a sterile connection • Reduces down time and cleaning expenses 3/4 sanitary clamp steam inlet • 1-1/2 sanitary clamp bioreactor outlet • 1/2" hose barb fluid connection • | |
| • Ensures a sterile connection • Reduces down time and cleaning expenses 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 1/2" hose barb fluid connection • | |
| • Get organized today! Organize your workstation with these convenient barbed fittings kits. Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. Labeled compartments... | |
| • Ideal for pressure and vacuum applications One of Colder Products' original lines, these quick-disconnect couplings are available with two different flow sizes. Couplings are made of chrome-plated brass and... | |
| • Introduce the element of flexibility to rigid tubing systems • Absorb shock and accommodate vibration • Excellent angular flexibility – up to 180deg! These fittings provide flexibility for expansion... | |
| • Less than <b>0.025 mL</b> of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical... | |
| • Less than 0.10mL spillage • One-hand operation Virtually eliminate any loss of product with this leak-free design. Couplings are made of polypropylene with an EPDM O-ring for excellent chemical... | |
| • Meet NSF and FDA compliance for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no... | |
| • Meet NSF and FDA requirements for food-grade applications • Quick-disconnect convenience for a wide variety of tubing material—including soft metals! A single fitting offers secure connections and quick disconnection—no... | |
| • Meet USP Class VI for pharmaceutical use and FDA, USDA, and 3A standards for food contact • All fittings are compatible with Tri-Clamp<reg> fittings • Excellent chemical resistance; low... | |
| • No BSE documentation required! These adapters are perfect to transition from sanitary clamp connections to a barb for flexible tubing. All adapters feature a radiused flow surface controlled to... | |
| • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most... | |
| • Organize your workstation with these convenient new barbed fittings kits. • Assorted fittings come in an impact-resistant plastic box with secure snap-shut latches to prevent spillage. • Labeled compartments... | |
| • Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements for food-grade applications, and is FDA compliant Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing... | |
| • Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements for food-grade applications; and is FDA compliant Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing... | |
| • Polypropylene and EPDM materials meet NSF 51, and NSF 61 requirements, and is FDA compliant for food-grade applications Push-to-connect fittings offer secure connections and quick disconnection. Simply push tubing... | |
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
| • Top-quality fittings from 100% virgin materials • Manufactured in an ISO 13533-1 Class 8 (formerly Class 100,000) cleanroom • Full material traceability on all items Use these premium barbed... | |
| A single fitting offers secure connections and quick disconnection—no need to purchase two fitting halves. Simply push tubing past the O-ring to the internal tube stop—steel teeth on the collet... | |
| Available in multiple configurations and sizes up to 12 mm. Stainless steel construction ensures very good chemical resistance and is suitable for high pressure (up to 10,000 psi / 689... | |
|
Barbed Fittings; NPT Male Pipe Adapter Elbow, Nylon, 1-1/4" NPT(M) x 1-1/4" Tubing ID -- GO-31418-22
Barbed fittings, UNF male pipe adapter, Nylon, 10-32 UNF x 5/32", 3/32", 13/16", 1/4" -- GO-31500-53
|
Barbed Fitting |
| Bulkhead Fitting | |
| Cam fittings | |
| Chemically inert, PTFE offers outstanding resistance for any use, especially for critical high-purity applications. When subjected to higher pressure, PTFE as a material has a tendency to creep over time. | |
| Feature rolled threads for improved strength. Very good chemical resistance. Rated to 7500 psi at 77ºF ( 25ºC). Usable from -65 to 550ºF (-53 to 289ºC). | |
| Fittings | |
| Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC). | |
| Organize the fittings at your workbench with these convenient fittings kits. An assortment of compression fittings in a variety of sizes comes in an impact-resistant plastic box with secure snap-shut... | |
| Quick Disconnect fittings | |
| The largest of the series, NSH couplings work with lines up to 3/4†ID. Unlike the other NS series, NSH couplings feature an all-plastic valved flow path. They are easily... | |
| Threaded Fitting | |
| Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC). |
| << Prev | Next >> |