Cole-Parmer Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• For Masterflex L/S Tubing Pumps
• High-flow fluid transfer in a small profile The SnapQuik is the ideal quick-disconnect fitting for your small bore applications. The break away latch mechanism allows for quick and easy...
• Not medical-grade Polysulfone
• Not medical-grade Polysulfone A complete quick-disconnect fitting consists of a body and an insert (order fitting halves separately). Plus insert into coupling body to connect -- fitting halves lock...
• Protect against contaminants in tubing lines • Sterilizable for critical applications Use these barbed press-in-plugs to keep open tubing lines or tubing assemblies free of foreign contaminants and ensure...
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
• Save time -- with one coupling you can connect two, six, or ten lines Colder has made it easy to handle multiple tubing lines in your process that require...
A complete quick-disconnect fitting consists of a body and an insert (order fitting halves separately). Plus insert into coupling body to connect -- fitting halves lock into place immediately. To...
Barbed Fitting
Compression Fitting
Coupling Body Fitting
Designed to enable enhanced flow in a coupling with a 3/8" flow path, the HFC series is available in polypropylene and polysulfone for a wide variety of applications. The HFC...
Good chemical resistance. Rated to 400 psi maximum at 77ºF ( 25ºC). Usable from -85 to 482ºF (-65 to 250ºC).
Good chemical resistance. Usable from -50 to 250ºF (-46 to 121ºC).
Hose Barb Insert Fitting
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing.
Manufactured of animal-free natural polypropylene, these luers meet Class VI specifications. Luers offer superior chemical resistance and are suited for ETO and gamma sterilization. (not recommended for autoclaving). Sold in...
Quick Disconnect fittings
Stopcocks available with natural PVDF body and polypropylene insert, or all-black PVDF construction. Natural PVDF stopcocks available in 2- or 3-way configurations; black PVDF stopcocks are 1-way.
Straight-Through Fitting
Threaded Fitting
Very good chemical resistance. Pressure limitation determined by the tubing, not the fitting. Usable from -40 to 200ºF (-40 to 93ºC).
With their locking feature, these couplings guard against accidental disconnect and spills. To assemble, place the insert in the coupling body and twist to lock. An audible click ensures your...

<< Prev Next >>