Cole-Parmer Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Animal-derived ingredient-free PVDF material for outstanding chemical resistance • Full material traceability on all lots Our PVDF luer fittings are excellent for any luer application where maximum chemical resistance... | |
| • Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs • Standard hose barb for use with flexible tubing • Smooth bore hose barb to reduce... | |
| • Full material traceability to ensure process integrity • Manufactured from 100% virgin raw materials in a Class 100,000 environment 7/16" Hex • Animal-free polypropylene (PP) construction These luer fittings... | |
| • Full material traceability to ensure process integrity • Manufactured from 100% virgin raw materials in a Class 100,000 environment These luer fittings are ideal for a variety of applications,... | |
| • Larger bore for enhanced fluid flow These large-bore adapters are perfect for handling higher flow volumes in process while still using a slip-lock-style fitting system (similar to luer-style fittings). | |
| • The easy solution for custom-made fittings! • Less costly than special-order parts • Ready-made components on hand for immediately build There are no more worries about the hard-to-find, unique... | |
| Available in 6 colors for quick and easy identification: berry, rose, yellow, lime, violet, and orange. Made of polyolefin, a transparent polycarbonate alternative containing no bisphenol-A (BPA).|Superior chemical resistance compared... | |
| Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore... | |
| Easily complete your luer fittings systems with these premium connectors. All female ports may be used with either slip or luer lock connections. Plugs and caps are also available. | |
| Easily complete your luer fittings systems with these premium connectors. Included are some special configurations available only in polycarbonate. All female ports may be used with either slip or luer... | |
| Includes 470+ fittings in various styles in a sturdy plastic case for better organization. | |
| Luer fitting | |
| These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread. |
| << Prev |