- Trained on our vast library of engineering resources.

Cole-Parmer Coupling Body, Panel Mount, Valved, 10mm OD Tube, 10/pack GO-06353-18

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, Panel Mount, Valved, 10mm OD Tube, 10/pack - GO-06353-18 - Cole-Parmer
Vernon Hills, IL, United States
Coupling Body, Panel Mount, Valved, 10mm OD Tube, 10/pack
GO-06353-18
Coupling Body, Panel Mount, Valved, 10mm OD Tube, 10/pack GO-06353-18
• 100% metal-free flow path! • Ideal for use with corrosive fluids Simply press the thumb latch to discconect coupling halves. Combining compact design with durable acetal construction, these couplings are an excellent choice for many applications. Their all-plastic flowpath design eliminates an internal metal spring to provide a wider range of application options. In-line compression and hose barb bodies feature shrouded latches to provide further protection against accidental disconnect. Choose from standard couplings or halves that include shutoff valves. The all-plastic coupling series are compatible with most high-efficiency coupling halves (see page 5) and polycarbonate and polysulfone biopharm couplings (see pages 18-19).

• 100% metal-free flow path!
• Ideal for use with corrosive fluids
Simply press the thumb latch to discconect coupling halves. Combining compact design with durable acetal construction, these couplings are an excellent choice for many applications. Their all-plastic flowpath design eliminates an internal metal spring to provide a wider range of application options. In-line compression and hose barb bodies feature shrouded latches to provide further protection against accidental disconnect. Choose from standard couplings or halves that include shutoff valves. The all-plastic coupling series are compatible with most high-efficiency coupling halves (see page 5) and polycarbonate and polysulfone biopharm couplings (see pages 18-19).

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tube Fittings
Product Number GO-06353-18
Product Name Coupling Body, Panel Mount, Valved, 10mm OD Tube, 10/pack
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Copper branch joint - TY-J02 - TONGYU Technology Co., Ltd.
TONGYU Technology Co., Ltd.
Specs
Material Copper; TP2M/ Hpb59-1
View Details
Barb to Barb Tubing Supported Fitting - MHC-4 Series - Beswick Engineering Co., Inc.
Specs
Fitting Type Tube Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End; Barb Fitting
Material Brass/Bronze (optional feature); Stainless (optional feature); Brass and 303 Stainless Steel
View Details
Push-Quick Female Elbow, 1/8
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
 - 1215624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Connection Type Push-to-Connect
English Size 0.500 inch (12.7 mm)
View Details