Cole-Parmer Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
Barbed Fitting
Fittings
Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing.
Threaded Fitting
Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC).

<< Prev Next >>