Cole-Parmer Datasheets for Hose Fittings

Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• Easy visual identification of critical joints for review in your process Easily distinguishable from standard stainless steel clamps from a distance, these gold-colored sanitary clamps are identical in size...
• Fast, safe, secure, and cost-effective connections! • Even 360-degree compression to prevent leakage • Validatable closure torque • Withstands pressures up to 100 psi • Reduces installation time The...
• Lock nut for 1/4-28 UNF not included • Rotating PP locking ring for male luer connection ETFE (or Tefzel<reg>) adapters connect standard microbore tubing to luer fitting systems and...
• Maintains sterile integrity and ensures a secure connection • Easy connections in seconds to reduce fluid line downtime • Designed to accommodate full system sterilization With the Kleenpak connector,...
• No tools required for assembly to tubing Tube end fittings and inverted cones provide a flangeless fitting that is economical and quick to assemble. Just slip the nut over...
• Provide easy, secure sterile connections even in nonsterile environments • Quick, three-step connection process reduces risk of operator error • Large housing size allows easy installation Manufactured from sturdy...
• Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb.
• Remove particulates from fluid to protect your solenoid valves • All PTFE construction for harsh chemical applications In-line filters have either a 1/4"-28 UNF female port to take standard...
All fittings include polypropylene caps, 2 large FKM (fluoroelastomer) O-rings, 1 small FKM O-ring, and 1 PTFE cone. Connector bodies are PTFE. Additional seals/cones available for separate purchase; see the...
Barbed Fitting
Bulkhead Fitting
Chromatography fittings
Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore...
Compression Fitting
Connect your micro tubing to standard size tubing or luer fitting systems. These TEFZEL<reg> adapters are designed for use with small tubing fittings. Adapters come with either caps or with...
Easily complete your luer fittings systems with these premium connectors. Included are some special configurations available only in polycarbonate. All female ports may be used with either slip or luer...
ETFE (or Tefzel<reg>) adapters connect standard microbore tubing to luer fitting systems and are designed for use with low-pressure range chromatography fittings. Adapters with caps include zero dead volume PTFE...
Feature rolled threads for improved strength. Very good chemical resistance. Rated to 7500 psi at 77ºF ( 25ºC). Usable from -65 to 550ºF (-53 to 289ºC).
Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC).
High pressure tubing has luer fittings at each end— male luer lok x female luer in varying lengths from 10" to 48". Sterilize by ETO.
Includes a comfort grip syringe with male swivel luer lock and panel mount rings and lock nuts.
Luer fitting
Metric fine thread to national pipe thread adapter<emdash>commo nly used for baths and circulators.
Polycarbonate manifolds have polyurethane stems and HDPE handles. Ports have female luer locks. Purchase manifolds individually or in convenient packs of ten.
These adapters transition between luer fittings and UNF or NPT threads. Both male and female luer connections are available. All threaded connections are male thread.
This kit has two of each of the following fittings (in inches) ... For straight connections:|1/8|3/1 6|1/4|3/8|1/2 For reducing connectors:|1/4 x 3/16|3/8 x 3/16|1/2 x 3/16|3/8 x 1/4|1/2 x 1/4|3/8...
Threaded Fitting
Use micro tubing valves with 1 to 4 mm OD tubing. Valves feature PTFE bodies; come with caps, two large O-rings per cap to connect 2-4 mm tubing, and one...
Use these fittings with tubing ranging from 1 to 11 mm OD. All standard fittings except models 06473-07 and -08 come with polypropylene (PP) caps, two large VITON O-rings per...
Use these tools for a better fit. Heat the PFA tubing with a heat gun, and insert the tool to create the flare. Tools are available for any size of...
Valves feature low priming volume, ease of removing air bubbles during priming and operate in any spatial orientation. Valves are manufactured DEHP-and latex-free silicone diaphragms. Materials meet USP CLass VI...
Very good chemical resistance. Pressure limitation determined by the tubing, not the fitting. Usable from -40 to 200ºF (-40 to 93ºC).
Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC).
Very good chemical resistance. Rated to 220 psi maximum at 77ºF ( 25ºC). Usable from 32 to 212ºF (0 to 100ºC).

<< Prev Next >>