Cole-Parmer Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| • Designed to tight tolerances • Made from virgin materials <div class="cp-accordion" ><h3>Ensure a tight seal every time with Masterflex fittings.</h3><div> Designed to tight tolerances, these fittings match perfectly to... | |
| • Quick and easy assembly Available in a variety of materials and configurations to meet your need. Adapts from a NPT male thread to a hose barb. | |
| Barbed Fitting | |
| Good chemical resistance. Rated to 200 psi at 77ºF (25ºC). Usable from -40 to 200ºF (-40 to 93ºC). | |
| Ideal for applications such as pharmaceuticals, laboratory, industrial/manufactu ring, water sampling, food processing. | |
| Threaded Fitting | |
| Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from -65 to 190ºF (-53 to 87ºC). | |
| Very good chemical resistance. Rated to 200 psi at 77ºF ( 25ºC). Usable from 0 to 275ºF (-17 to 87ºC). |
| << Prev | Next >> |