Bourns, Inc. Rotary Potentiometers, Rheostats PRS12R-2015S-103B1

Description
10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PRS12R-2015S-103B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS12R-2015S-103B1-ND
Rotary Potentiometers, Rheostats 118-PRS12R-2015S-103B1-ND
10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins

10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0680 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0680
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0680
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS12R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS12R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS12R-2015S-103B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS12R-2015S-103B1
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-PRS12R-2015S-103B1-ND 65AH0680 PRS12R-2015S-103B1
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details