10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 10K OHM 1/20W LOGARITHMIC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PRS14R-10115-103A3-ND | 2692449 | 65AH0703 | PRS14R-10115-103A3 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers | Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | |
| Resistance Taper | Log / Audio | Rotary |