Ohm Gang Potentiometer Kierros
Res POT 200 Ohm 10% 1.5W 3.17mm Pin Panel Bulk
POTENTIOMETER, 200R, 1.5W, 10%, PANEL; Track Resistance:200ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:PRV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PRV6SAABJXB25201KA-ND | PRV6SAABJXB25201KA | 69M4895 |
| Product Name | Rotary Potentiometers, Rheostats | Res POT 200 Ohm 10% 1.5W 3.17mm Pin Panel Bulk | Potentiometer, 200R, 1.5W, 10%, Panel; Track Resistance Vishay |
| Technology / Construction | Cermet | ||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |