Bourns, Inc. Potentiometers PRS14R-10025-503B1

Description
14 mm Plastic Shaft Dual-Potentiometer 2
Request a Quote Datasheet
Description
14 mm Plastic Shaft Dual-Potentiometer 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2692448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692448
Potentiometers 2692448
14 mm Plastic Shaft Dual-Potentiometer 2

14 mm Plastic Shaft Dual-Potentiometer 2

Supplier's Site
Potentiometers - 2692447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692447
Potentiometers 2692447
14 mm Plastic Shaft Dual-Potentiometer 2

14 mm Plastic Shaft Dual-Potentiometer 2

Supplier's Site
Rotary Potentiometers, Rheostats - 118-PRS14R-10025-503B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS14R-10025-503B1-ND
Rotary Potentiometers, Rheostats 118-PRS14R-10025-503B1-ND
50k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

50k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 50Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0702 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 50Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0702
Rotary Potentiometer, 50Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0702
ROTARY POTENTIOMETER, 50KOHM, 0.05W, THT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 50KOHM, 0.05W, THT; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRS14R-10025-503B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS14R-10025-503B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS14R-10025-503B1
POT 50K OHM 1/20W LINEAR

POT 50K OHM 1/20W LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2692448 118-PRS14R-10025-503B1-ND 65AH0702 PRS14R-10025-503B1
Product Name Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, 50Kohm, 0.05W, Tht; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details