Ohm Gang Potentiometer Kierros
PRV 61 W CM 4K7 10% A BO e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PRV6SBABBXB25472KA-ND | 40P6052 |
| Product Name | Rotary Potentiometers, Rheostats | Prv 61 W Cm 4K7 10% A Bo E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |