Vishay Precision Group Potentiometers PRV6SAABJYB25104KA

Description
PRV6 Sealed Cermet Potentiometer 100K
Request a Quote Datasheet
Description
PRV6 Sealed Cermet Potentiometer 100K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904202P
Potentiometers 7904202P
PRV6 Sealed Cermet Potentiometer 100K

PRV6 Sealed Cermet Potentiometer 100K

Supplier's Site
Potentiometers - 7904202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904202
Potentiometers 7904202
Vishay PRV6SAABJYB25104KA Potentiometer

Vishay PRV6SAABJYB25104KA Potentiometer

Supplier's Site
Potentiometers - 1678845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678845
Potentiometers 1678845
PRV6 Sealed Cermet Potentiometer 100K

PRV6 Sealed Cermet Potentiometer 100K

Supplier's Site
POTENTIOMETER,100K,10%,BULK,HAZMAT - PRV6SAABJYB25104KA - ASAP Semiconductor LLC
Anaheim, CA, United States
POTENTIOMETER,100K,10%,BULK,HAZMAT
PRV6SAABJYB25104KA
POTENTIOMETER,100K,10%,BULK,HAZMAT PRV6SAABJYB25104KA
POTENTIOMETER,100K,1 0%,BULK,HAZMAT

POTENTIOMETER,100K,10%,BULK,HAZMAT

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PRV6SAABJYB25104KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PRV6SAABJYB25104KA-ND
Rotary Potentiometers, Rheostats 716-PRV6SAABJYB25104KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometer, Cermet, 100Kohm, ±10%; Track Resistance Vishay - 18K6770 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Cermet, 100Kohm, ±10%; Track Resistance Vishay
18K6770
Potentiometer, Cermet, 100Kohm, ±10%; Track Resistance Vishay 18K6770
POTENTIOMETER, CERMET, 100KOHM, ±10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.22W; Resistance Tolerance:± 10%; Product Range:PRV6SA Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, CERMET, 100KOHM, ±10%; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.22W; Resistance Tolerance:± 10%; Product Range:PRV6SA Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRV6SAABJYB25104KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRV6SAABJYB25104KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRV6SAABJYB25104KA
POTENTIOMETER

POTENTIOMETER

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904202P 7904202 PRV6SAABJYB25104KA 716-PRV6SAABJYB25104KA-ND 18K6770 PRV6SAABJYB25104KA
Product Name Potentiometers Potentiometers POTENTIOMETER,100K,10%,BULK,HAZMAT Rotary Potentiometers, Rheostats Potentiometer, Cermet, 100Kohm, ±10%; Track Resistance Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details