Vishay Precision Group Rotary Potentiometers, Rheostats PRV4F0GJS502KAB10

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PRV4F0GJS502KAB10-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PRV4F0GJS502KAB10-ND
Rotary Potentiometers, Rheostats 716-PRV4F0GJS502KAB10-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Potentiometer, Industrial, Prv4 Series, 5 Kohm, Linear, 1, 2 W, Bushing Rohs Compliant Vishay - 74M3786 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Industrial, Prv4 Series, 5 Kohm, Linear, 1, 2 W, Bushing Rohs Compliant Vishay
74M3786
Rotary Potentiometer, Industrial, Prv4 Series, 5 Kohm, Linear, 1, 2 W, Bushing Rohs Compliant Vishay 74M3786
Rotary Potentiometer, Industrial, PRV4 Series, 5 kohm, Linear, 1, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Industrial, PRV4 Series, 5 kohm, Linear, 1, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-PRV4F0GJS502KAB10-ND 74M3786
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometer, Industrial, Prv4 Series, 5 Kohm, Linear, 1, 2 W, Bushing Rohs Compliant Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers