TT Electronics Slide Potentiometers PS100-2B1AR10K

Description
10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet
Description
10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometers - 987-1407-ND - DigiKey
Thief River Falls, MN, United States
Slide Potentiometers
987-1407-ND
Slide Potentiometers 987-1407-ND
10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type

10 kOhms 0.125W, 1/8W Through Hole Slide Potentiometer Top Adjustment Type

Buy Now Datasheet
1/8W 10K Ohms 20% Slide Potentiometers Rohs Compliant Tt Electronics/bi Technologies - 85R2446 - Newark, An Avnet Company
Chicago, IL, United States
1/8W 10K Ohms 20% Slide Potentiometers Rohs Compliant Tt Electronics/bi Technologies
85R2446
1/8W 10K Ohms 20% Slide Potentiometers Rohs Compliant Tt Electronics/bi Technologies 85R2446
1/8W 10K OHMS 20% SLIDE POTENTIOMETERS ROHS COMPLIANT: YES

1/8W 10K OHMS 20% SLIDE POTENTIOMETERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1407-ND 85R2446
Product Name Slide Potentiometers 1/8W 10K Ohms 20% Slide Potentiometers Rohs Compliant Tt Electronics/bi Technologies
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details