Bourns, Inc. Potentiometers PRS14R-30120-103A3

Description
14 mm Plastic Shaft Dual-Potentiometer 2
Request a Quote Datasheet
Description
14 mm Plastic Shaft Dual-Potentiometer 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2692458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692458
Potentiometers 2692458
14 mm Plastic Shaft Dual-Potentiometer 2

14 mm Plastic Shaft Dual-Potentiometer 2

Supplier's Site
Potentiometers - 2692457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692457
Potentiometers 2692457
14 mm Plastic Shaft Dual-Potentiometer 2

14 mm Plastic Shaft Dual-Potentiometer 2

Supplier's Site
Rotary Potentiometers, Rheostats - 118-PRS14R-30120-103A3-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS14R-30120-103A3-ND
Rotary Potentiometers, Rheostats 118-PRS14R-30120-103A3-ND
10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRS14R-30120-103A3 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS14R-30120-103A3
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS14R-30120-103A3
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0712 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0712
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0712
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2692458 118-PRS14R-30120-103A3-ND PRS14R-30120-103A3 65AH0712
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Rotary Log / Audio
Resistance Range 500000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details