Amphenol Corporation Trimmer Potentiometers PS10KV50-104A3030-PM

Description
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1145-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1145-2-ND
Trimmer Potentiometers 1993-1145-2-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1145-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1145-1-ND
Trimmer Potentiometers 1993-1145-1-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 78AC5550 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
78AC5550
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 78AC5550
TRIMMER, 100K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 100K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5634 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5634
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5634
TRIMMER, 100K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 100K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:PS-10 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1145-2-ND 78AC5550
Product Name Trimmer Potentiometers Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers