10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS12R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 2692446 | 118-PRS12R-4025S-103B1-ND | 65AH0695 |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns |
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |
| Configuration | Single Turn | Single Turn | Single Resistor |
| Resistance Taper | Rotary | Linear | |
| Resistance Range | 10000 ohms | 10000 ohms |