Bourns, Inc. Rotary Potentiometers, Rheostats PRS11R-415F-S103B1

Description
10k Ohm 1 Gang Linear Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PRS11R-415F-S103B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS11R-415F-S103B1-ND
Rotary Potentiometers, Rheostats 118-PRS11R-415F-S103B1-ND
10k Ohm 1 Gang Linear Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins

10k Ohm 1 Gang Linear Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS11R-415F-S103B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS11R-415F-S103B1
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0673 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0673
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0673
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS11R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS11R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-PRS11R-415F-S103B1-ND PRS11R-415F-S103B1 65AH0673
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details