Ohm Gang Potentiometer Kierros
PRV4 F 0 GJ S 100U 20% A BO50 e3 / BLISTER
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PRV4F0GJS101MA-ND | 69M4722 |
| Product Name | Rotary Potentiometers, Rheostats | Prv4 F 0 Gj S 100U 20% A Bo50 E3 / Blister Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |