Bourns, Inc. Potentiometers PRS11R-225F-S203A3

Description
11mm Rotary Metal Shaft Potentiometer 25
Request a Quote Datasheet
Description
11mm Rotary Metal Shaft Potentiometer 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 2692433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692433
Potentiometers 2692433
11mm Rotary Metal Shaft Potentiometer 25

11mm Rotary Metal Shaft Potentiometer 25

Supplier's Site
Potentiometers - 2692432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692432
Potentiometers 2692432
11mm Rotary Metal Shaft Potentiometer 25

11mm Rotary Metal Shaft Potentiometer 25

Supplier's Site
Rotary Potentiometers, Rheostats - 118-PRS11R-225F-S203A3-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS11R-225F-S203A3-ND
Rotary Potentiometers, Rheostats 118-PRS11R-225F-S203A3-ND
20k Ohm 1 Gang Logarithmic Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins

20k Ohm 1 Gang Logarithmic Through Hole Potentiometer Momentary Push, SPST 1 Kierros 0.05W, 1/20W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRS11R-225F-S203A3 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS11R-225F-S203A3
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS11R-225F-S203A3
POT 20K OHM 1/20W LOGARITHMIC

POT 20K OHM 1/20W LOGARITHMIC

Supplier's Site
Rotary Potentiometer, 20Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 20Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0671
Rotary Potentiometer, 20Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0671
ROTARY POTENTIOMETER, 20KOHM, 0.05W, THT; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS11R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 20KOHM, 0.05W, THT; Track Resistance:20kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS11R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 2692433 118-PRS11R-225F-S203A3-ND PRS11R-225F-S203A3 65AH0671
Product Name Potentiometers Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 20Kohm, 0.05W, Tht; Track Resistance Bourns
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Rotary Log / Audio
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Unlock Full Specs
to access all available technical data