Bourns, Inc. Rotary Potentiometers, Rheostats PRS11R-215F-N103B1

Description
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PRS11R-215F-N103B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS11R-215F-N103B1-ND
Rotary Potentiometers, Rheostats 118-PRS11R-215F-N103B1-ND
10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins

10k Ohm 1 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins

Buy Now Datasheet
Potentiometers - 2692423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692423
Potentiometers 2692423
11mm Rotary Metal Shaft Potentiometer 15

11mm Rotary Metal Shaft Potentiometer 15

Supplier's Site
Potentiometers - 2692422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692422
Potentiometers 2692422
11mm Rotary Metal Shaft Potentiometer 15

11mm Rotary Metal Shaft Potentiometer 15

Supplier's Site
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0666 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0666
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0666
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS11R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS11R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 118-PRS11R-215F-N103B1-ND 2692423 65AH0666
Product Name Rotary Potentiometers, Rheostats Potentiometers Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear Rotary
Unlock Full Specs
to access all available technical data