Vishay Precision Group Potentiometers PRV6SAABJYB25103KA

Description
PRV6 Sealed Cermet Potentiometer 10K
Request a Quote Datasheet
Description
PRV6 Sealed Cermet Potentiometer 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904192P
Potentiometers 7904192P
PRV6 Sealed Cermet Potentiometer 10K

PRV6 Sealed Cermet Potentiometer 10K

Supplier's Site
Potentiometers - 7904192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904192
Potentiometers 7904192
Vishay PRV6SAABJYB25103KA Potentiometer

Vishay PRV6SAABJYB25103KA Potentiometer

Supplier's Site
Potentiometers - 1678843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678843
Potentiometers 1678843
PRV6 Sealed Cermet Potentiometer 10K

PRV6 Sealed Cermet Potentiometer 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PRV6SAABJYB25103KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PRV6SAABJYB25103KA-ND
Rotary Potentiometers, Rheostats 716-PRV6SAABJYB25103KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Potentiometer, Cermet, Prv6 Series, 10 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay - 18K6768 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Prv6 Series, 10 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay
18K6768
Rotary Potentiometer, Cermet, Prv6 Series, 10 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay 18K6768
Rotary Potentiometer, Cermet, PRV6 Series, 10 kohm, Linear, 1, 1.5 W RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PRV6 Series, 10 kohm, Linear, 1, 1.5 W RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRV6SAABJYB25103KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRV6SAABJYB25103KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRV6SAABJYB25103KA
POTENTIOMETER

POTENTIOMETER

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7904192P 7904192 716-PRV6SAABJYB25103KA-ND 18K6768 PRV6SAABJYB25103KA
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Rotary Potentiometer, Cermet, Prv6 Series, 10 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details