Bourns, Inc. Rotary Potentiometers, Rheostats PRS12R-2025K-103B1

Description
10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet
Description
10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PRS12R-2025K-103B1-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS12R-2025K-103B1-ND
Rotary Potentiometers, Rheostats 118-PRS12R-2025K-103B1-ND
10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins

10k Ohm 2 Gang Linear Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS12R-2025K-103B1
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS12R-2025K-103B1
POT 10K OHM 1/20W LINEAR

POT 10K OHM 1/20W LINEAR

Supplier's Site
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0682 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0682
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0682
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS12R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS12R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-PRS12R-2025K-103B1-ND PRS12R-2025K-103B1 65AH0682
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details