Vishay Precision Group Rotary Potentiometers, Rheostats PRV6SAABGYB25103KA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PRV6SAABGYB25103KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PRV6SAABGYB25103KA-ND
Rotary Potentiometers, Rheostats 716-PRV6SAABGYB25103KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRV6SAABGYB25103KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRV6SAABGYB25103KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRV6SAABGYB25103KA
POTENTIOMETER

POTENTIOMETER

Supplier's Site
Potentiometer, 10K, 1.5W, 10%, Panel; Track Resistance Vishay - 69M4871 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10K, 1.5W, 10%, Panel; Track Resistance Vishay
69M4871
Potentiometer, 10K, 1.5W, 10%, Panel; Track Resistance Vishay 69M4871
POTENTIOMETER, 10K, 1.5W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:PRV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 10K, 1.5W, 10%, PANEL; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:PRV6 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-PRV6SAABGYB25103KA-ND PRV6SAABGYB25103KA 69M4871
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 10K, 1.5W, 10%, Panel; Track Resistance Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details