Vishay Precision Group Potentiometers PRV6SAABJYB25102KA

Description
PRV6 Sealed Cermet Potentiometer 1K
Request a Quote Datasheet
Description
PRV6 Sealed Cermet Potentiometer 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 7904195P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7904195P
Potentiometers 7904195P
PRV6 Sealed Cermet Potentiometer 1K

PRV6 Sealed Cermet Potentiometer 1K

Supplier's Site
Potentiometers - 1678844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1678844
Potentiometers 1678844
PRV6 Sealed Cermet Potentiometer 1K

PRV6 Sealed Cermet Potentiometer 1K

Supplier's Site
Rotary Potentiometers, Rheostats - 716-PRV6SAABJYB25102KA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PRV6SAABJYB25102KA-ND
Rotary Potentiometers, Rheostats 716-PRV6SAABJYB25102KA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Resistor-Misc - PRV6SAABJYB25102KA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PRV6SAABJYB25102KA
Resistor-Misc PRV6SAABJYB25102KA
Resistor-Misc

Resistor-Misc

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRV6SAABJYB25102KA - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRV6SAABJYB25102KA
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRV6SAABJYB25102KA
POTENTIOMETER

POTENTIOMETER

Supplier's Site
Potentiometer, 1K, 1.5W, 10%, Panel; Track Resistance Vishay - 69M4904 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1K, 1.5W, 10%, Panel; Track Resistance Vishay
69M4904
Potentiometer, 1K, 1.5W, 10%, Panel; Track Resistance Vishay 69M4904
POTENTIOMETER, 1K, 1.5W, 10%, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:PRV6 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mmRoHS Compliant: Yes

POTENTIOMETER, 1K, 1.5W, 10%, PANEL; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 10%; Product Range:PRV6 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:3.17mmRoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Cermet, Prv6 Series, 1 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay - 18K6763 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Cermet, Prv6 Series, 1 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay
18K6763
Rotary Potentiometer, Cermet, Prv6 Series, 1 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay 18K6763
Rotary Potentiometer, Cermet, PRV6 Series, 1 kohm, Linear, 1, 1.5 W RoHS Compliant: Yes

Rotary Potentiometer, Cermet, PRV6 Series, 1 kohm, Linear, 1, 1.5 W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 7904195P 1678844 716-PRV6SAABJYB25102KA-ND PRV6SAABJYB25102KA PRV6SAABJYB25102KA 69M4904 18K6763
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Resistor-Misc Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 1K, 1.5W, 10%, Panel; Track Resistance Vishay Rotary Potentiometer, Cermet, Prv6 Series, 1 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay
Potentiometer Type Standard Potentiometer Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Turn Single Resistor Single Resistor
Resistance Taper Rotary Linear; Linear Linear
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details