Vishay Precision Group Rotary Potentiometers, Rheostats PRV6SAABBXB25221MA

Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet
Description
Ohm Gang Potentiometer Kierros
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 716-PRV6SAABBXB25221MA-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
716-PRV6SAABBXB25221MA-ND
Rotary Potentiometers, Rheostats 716-PRV6SAABBXB25221MA-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Prv 6 W Cm 220U 20% A Bo E3 / Box Vishay - 69M4827 - Newark, An Avnet Company
Chicago, IL, United States
Prv 6 W Cm 220U 20% A Bo E3 / Box Vishay
69M4827
Prv 6 W Cm 220U 20% A Bo E3 / Box Vishay 69M4827
PRV 6 W CM 220U 20% A BO e3 / BOX

PRV 6 W CM 220U 20% A BO e3 / BOX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-PRV6SAABBXB25221MA-ND 69M4827
Product Name Rotary Potentiometers, Rheostats Prv 6 W Cm 220U 20% A Bo E3 / Box Vishay
Technology / Construction Cermet
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details