10k Ohm 2 Gang Linear Through Hole Potentiometer Detent 1 Kierros 0.05W, 1/20W PC Pins
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS12R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
POT 10K OHM 1/20W LINEAR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-PRS12R-4115F-103B1-ND | 65AH0696 | PRS12R-4115F-103B1 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | |
| Resistance Taper | Linear |