Ohm Gang Potentiometer Kierros
PRV 6 L CD 10K 10% L BO e3 / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PRV6SALBGYB25103KL-ND | 69M4931 |
| Product Name | Rotary Potentiometers, Rheostats | Prv 6 L Cd 10K 10% L Bo E3 / Box Vishay |
| Technology / Construction | Cermet | |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |