Ohm Gang Potentiometer Kierros
Rotary Potentiometer, Cermet, PRV6 Series, 50 kohm, Linear, 1, 1.5 W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 716-PRV6SAABJYB25503KA-ND | 18K6771 |
| Product Name | Rotary Potentiometers, Rheostats | Rotary Potentiometer, Cermet, Prv6 Series, 50 Kohm, Linear, 1, 1.5 W Rohs Compliant Vishay |
| Technology / Construction | Cermet | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) | |
| Potentiometer Type | Standard Potentiometer | |
| Configuration | Single Turn | Single Resistor |
| Resistance Taper | Linear |