Bourns, Inc. Rotary Potentiometers, Rheostats PRS14R-20022-103A3

Description
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet
Description
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 118-PRS14R-20022-103A3-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS14R-20022-103A3-ND
Rotary Potentiometers, Rheostats 118-PRS14R-20022-103A3-ND
10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Logarithmic Panel Mount Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Potentiometers - 2692451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692451
Potentiometers 2692451
Bourns PRS14R-20022-103A3

Bourns PRS14R-20022-103A3

Supplier's Site
Potentiometers - 2692452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
2692452
Potentiometers 2692452
Bourns PRS14R-20022-103A3

Bourns PRS14R-20022-103A3

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - PRS14R-20022-103A3 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS14R-20022-103A3
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS14R-20022-103A3
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0704 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0704
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0704
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-PRS14R-20022-103A3-ND 2692451 PRS14R-20022-103A3 65AH0704
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing) ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Log / Audio Rotary
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 158503P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details