PRV6 S B A AB Y B25 50K 10% A E
| DigiKey | |
|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers |
| Product Number | 716-PRV6SBAABYB25503KA-ND |
| Product Name | Rotary Potentiometers, Rheostats |
| Technology / Construction | Cermet |
| Mounting / Packaging | Panel Mount (Bushing) |
| Potentiometer Type | Standard Potentiometer |
| Configuration | Single Turn |