Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS14R-40125-103A3

Description
Win Source Part Number: 1036086-PRS14R-40125 -103A3 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: PRS14R Termination Style: PC Pins, Board Locks Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted Actuator Length: 0.984" (25.00mm) Resistance (Ohms): 10k Bushing Thread: M9 x 0.75 Number of Turns: 1 Adjustment Type: Top Adjustment Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-PRS14R-40125-103 A3
Request a Quote Datasheet
Description
Win Source Part Number: 1036086-PRS14R-40125 -103A3 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: PRS14R Termination Style: PC Pins, Board Locks Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted Actuator Length: 0.984" (25.00mm) Resistance (Ohms): 10k Bushing Thread: M9 x 0.75 Number of Turns: 1 Adjustment Type: Top Adjustment Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-PRS14R-40125-103 A3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1036086-PRS14R-40125-103A3
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1036086-PRS14R-40125-103A3
Win Source Part Number: 1036086-PRS14R-40125 -103A3 Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: PRS14R Termination Style: PC Pins, Board Locks Package: Tray Standard Package: 100 Tolerance: ±20% Power (Watts): 0.05W, 1/20W Actuator Type: Flatted Actuator Length: 0.984" (25.00mm) Resistance (Ohms): 10k Bushing Thread: M9 x 0.75 Number of Turns: 1 Adjustment Type: Top Adjustment Taper: Logarithmic Number of Gangs: 1 Built in Switch: None Rotation: 300° Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-PRS14R-40125-103 A3

Win Source Part Number: 1036086-PRS14R-40125-103A3
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: PRS14R
Termination Style: PC Pins, Board Locks
Package: Tray
Standard Package: 100
Tolerance: ±20%
Power (Watts): 0.05W, 1/20W
Actuator Type: Flatted
Actuator Length: 0.984" (25.00mm)
Resistance (Ohms): 10k
Bushing Thread: M9 x 0.75
Number of Turns: 1
Adjustment Type: Top Adjustment
Taper: Logarithmic
Number of Gangs: 1
Built in Switch: None
Rotation: 300°
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 118-PRS14R-40125-103A3

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 118-PRS14R-40125-103A3-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
118-PRS14R-40125-103A3-ND
Rotary Potentiometers, Rheostats 118-PRS14R-40125-103A3-ND
10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

10k Ohm 1 Gang Logarithmic Through Hole Potentiometer None 1 Kierros 0.05W, 1/20W PC Pins, Board Locks

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns - 65AH0715 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns
65AH0715
Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns 65AH0715
ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 0.05W, THT; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Log (Audio); Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:PRS14R Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
PRS14R-40125-103A3
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats PRS14R-40125-103A3
POT 10K OHM 1/20W LOGARITHMIC

POT 10K OHM 1/20W LOGARITHMIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 1036086-PRS14R-40125-103A3 118-PRS14R-40125-103A3-ND 65AH0715 PRS14R-40125-103A3
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 0.05W, Tht; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging ThroughHole ThroughHole ThroughHole ThroughHole
Potentiometer Type Digital Potentiometer Standard Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data