Kyocera Corporation Ceramic Capacitors SR307C473MARTR1

Description
0.047µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR307C473MARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR307C473MARTR1-ND
Ceramic Capacitors SR307C473MARTR1-ND
0.047µF ±20% 500V Ceramic Capacitor X7R Radial

0.047µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR307C473MARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR307C473MARTR1
Ceramic Capacitors SR307C473MARTR1
CAP CER 0.047UF 500V X7R RADIAL

CAP CER 0.047UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number SR307C473MARTR1-ND SR307C473MARTR1
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Paper Film Capacitors - 103PWS202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers