Cap Ceramic 3.3uF 50V Z5U 20% Radial 5.08mm 85°C Bag Product overview: SR405E335MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR405E335MAA can be used for catalog matching and distributor lookup.
3.3µF ±20% 50V Ceramic Capacitor Z5U Radial
Win Source Part Number: 1305469-SR405E335MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.460" (11.68mm)
Standard Package: 500
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.400" L x 0.150" W (10.16mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR405E335MAA | SR405E335MAA-ND | 1305469-SR405E335MAA |
| Product Name | 3.3uF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts |