Kyocera Corporation Ceramic Capacitors SR595E334MARTR1

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR595E334MARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR595E334MARTR1-ND
Ceramic Capacitors SR595E334MARTR1-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U Radial

0.33µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR595E334MARTR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR595E334MARTR1
Capacitors - Ceramic Capacitors SR595E334MARTR1
CAP CER 0.33UF 50V Z5U RADIAL

CAP CER 0.33UF 50V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - SR595E334MARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR595E334MARTR1
Ceramic Capacitors SR595E334MARTR1
CAP CER 0.33UF 50V Z5U RADIAL

CAP CER 0.33UF 50V Z5U RADIAL

Supplier's Site Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 09R5797 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
09R5797
Skycaps / T&r Rohs Compliant Kyocera Avx 09R5797
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR595E334MARTR1-ND SR595E334MARTR1 SR595E334MARTR1 09R5797
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1912875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details