Kyocera Corporation Ceramic Capacitors SR595A181GAATR1

Description
180pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
180pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR595A181GAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR595A181GAATR1-ND
Ceramic Capacitors SR595A181GAATR1-ND
180pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

180pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,180Pf,50Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 54J2201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,180Pf,50Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
54J2201
Capacitor,ceramic,180Pf,50Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 54J2201
Capacitor,Ceramic,18 0pF,50VDC,2-% Tol,2+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Capacitor,Ceramic,180pF,50VDC,2-% Tol,2+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SR595A181GAATR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR595A181GAATR1
Ceramic Capacitors SR595A181GAATR1
CAP CER 180PF 50V NP0 RADIAL

CAP CER 180PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR595A181GAATR1-ND 54J2201 SR595A181GAATR1
Product Name Ceramic Capacitors Capacitor,ceramic,180Pf,50Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers