CAP CER 8200PF 100V X7R RADIAL Product overview: SR591C822KARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR591C822KARTR1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1304676-SR591C822KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 8200 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.300" (7.62mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
8200pF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 8200PF 100V X7R RADIAL
SKYCAPS / T&R ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR591C822KARTR1 | 1304676-SR591C822KARTR1 | SR591C822KARTR1-ND | SR591C822KARTR1 | 65M4478 |
| Product Name | 8200PF 100V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Skycaps / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |