1µF ±20% 200V Ceramic Capacitor Z5U Radial
CAP CER 1UF 200V Z5U RADIAL Product overview: SR502E105MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR502E105MAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1305717-SR502E105MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 500
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 200V
Temperature Coefficient: Z5U
Lead Spacing: 0.400" (10.16mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SR502E105MAA,SR5
CAP CER 1UF 200V Z5U RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR502E105MAA-ND | 60-SR502E105MAA | 1305717-SR502E105MAA | SR502E105MAA |
| Product Name | Ceramic Capacitors | 1UF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |