Kyocera Corporation Ceramic Capacitors SR405C225KAA

Description
2.2µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7654-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7654-ND
Ceramic Capacitors 478-7654-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
2.2uF 50V Capacitor
60-SR405C225KAA
2.2uF 50V Capacitor 60-SR405C225KAA
Cap Ceramic 2.2uF 50V X7R 10% Radial 5.08mm 125°C Bag Product overview: SR405C225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR405C225KAA can be used for catalog matching and distributor lookup.

Cap Ceramic 2.2uF 50V X7R 10% Radial 5.08mm 125°C Bag Product overview: SR405C225KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR405C225KAA can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - SR405C225KAA - 742005-SR405C225KAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR405C225KAA
742005-SR405C225KAA
Ceramic Capacitors - SR405C225KAA 742005-SR405C225KAA
Manufacturer: AVX Corporation Win Source Part Number: 742005-SR405C225KAA Manufacturer Homepage: www.avx.com Reference case: DIP-2 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 742005-SR405C225KAA
Manufacturer Homepage: www.avx.com
Reference case: DIP-2
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-7654-ND 60-SR405C225KAA 742005-SR405C225KAA
Product Name Ceramic Capacitors 2.2uF 50V Capacitor Ceramic Capacitors - SR405C225KAA
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U683M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers