The 1305695-SR505C155KAR
1.5µF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 1.5UF 50V X7R RADIAL Product overview: SR505C155KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR505C155KAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1305695-SR505C155KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.560" (14.22mm)
Standard Package: 500
Capacitance: 1.5 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.400" (10.16mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.500" L x 0.200" W (12.70mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
SKYCAPS / BULK ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR505C155KAR-ND | 60-SR505C155KAR | 1305695-SR505C155KAR | 52R6434 |
| Product Name | Ceramic Capacitors | 1.5UF 50V Capacitor | Capacitors - Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |