Kyocera Corporation Ceramic Capacitors SR595E224ZAATR1

Description
0.22µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.22µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR595E224ZAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR595E224ZAATR1-ND
Ceramic Capacitors SR595E224ZAATR1-ND
0.22µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

0.22µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx - 54J2395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx
54J2395
Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx 54J2395
Capacitor,Ceramic,22 0000pF,50VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: No

Capacitor,Ceramic,220000pF,50VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR595E224ZAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR595E224ZAATR1
Capacitors - Ceramic Capacitors SR595E224ZAATR1
CAP CER 0.22UF 50V Z5U RADIAL

CAP CER 0.22UF 50V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - SR595E224ZAATR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR595E224ZAATR1
Ceramic Capacitors SR595E224ZAATR1
CAP CER 0.22UF 50V Z5U RADIAL

CAP CER 0.22UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR595E224ZAATR1-ND 54J2395 SR595E224ZAATR1 SR595E224ZAATR1
Product Name Ceramic Capacitors Capacitor,ceramic,220000Pf,50Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers