0.33µF ±20% 100V Ceramic Capacitor Z5U Radial
Capacitor,Ceramic,33
CAP CER 0.33UF 100V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7363-2-ND | 54J2470 | SR651E334MAATR2 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,330000Pf,100Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF |