Kyocera Corporation Ceramic Capacitors SR325E684MAT

Description
0.68µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.68µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR325E684MAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR325E684MAT-ND
Ceramic Capacitors SR325E684MAT-ND
0.68µF ±20% 50V Ceramic Capacitor Z5U Radial

0.68µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Skycap / Skycaps Rohs Compliant Kyocera Avx - 54J1783 - Newark, An Avnet Company
Chicago, IL, United States
Skycap / Skycaps Rohs Compliant Kyocera Avx
54J1783
Skycap / Skycaps Rohs Compliant Kyocera Avx 54J1783
SKYCAP / SKYCAPS ROHS COMPLIANT: NO

SKYCAP / SKYCAPS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR325E684MAT-ND 54J1783
Product Name Ceramic Capacitors Skycap / Skycaps Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details