KYOCERA AVX Components Corporation Ceramic Capacitors SR345E105MAA

Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR345E105MAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR345E105MAA-ND
Ceramic Capacitors SR345E105MAA-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SR345E105MAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR345E105MAA
Ceramic Capacitors SR345E105MAA
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site Datasheet
Skycap / Skycaps Rohs Compliant Kyocera Avx - 54J1793 - Newark, An Avnet Company
Chicago, IL, United States
Skycap / Skycaps Rohs Compliant Kyocera Avx
54J1793
Skycap / Skycaps Rohs Compliant Kyocera Avx 54J1793
SKYCAP / SKYCAPS ROHS COMPLIANT: NO

SKYCAP / SKYCAPS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR345E105MAA-ND SR345E105MAA 54J1793
Product Name Ceramic Capacitors Ceramic Capacitors Skycap / Skycaps Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105K250CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details